EN
  • EN
  • DE

IDT8V89308ANLGI8

Part No IDT8V89308ANLGI8
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Clk Synth Pll 250MHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input LVDS
Max Frequency 156.25 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Packaging Tape & Reel (TR)
PLL Yes
RoHS Compliant
Win Source Part Number 1064703-IDT8V89308ANLGI8
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT8V89308ANLGI8 CAD Model

Description

The IDT8V89308ANLGI8 is a high-performance clock generator, PLL (Phase-Locked Loop), and frequency synthesizer manufactured by Renesas Electronics America (formerly IDT). This device is designed to provide precise and stable clock signals for various applications requiring high accuracy and low jitter.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate stable clock signals for data transmission and synchronization.
  • Data Centers: Employed in servers and storage systems to provide accurate timing for data processing and communication.
  • Wireless Communication: Utilized in base stations and other wireless equipment for frequency synthesis and clock generation.
  • Test and Measurement Equipment: Incorporated into oscilloscopes, signal generators, and other test instruments to provide precise timing references.
  • Industrial Automation: Used in industrial control systems and automation equipment for synchronized timing and control.

Features

  • Integrated PLL: Incorporates a high-performance PLL for frequency synthesis and jitter reduction.
  • Multiple Clock Outputs: Provides multiple clock outputs with programmable frequencies and formats.
  • Low Jitter Performance: Designed for ultra-low jitter performance, ensuring high signal integrity.
  • Wide Frequency Range: Supports a wide range of output frequencies to meet various application requirements.
  • Programmable Parameters: Allows for programmable parameters such as output frequencies, dividers, and loop filter settings.
  • Clock Monitoring and Management: Includes clock monitoring and management features for system reliability.

Benefits

  • Improved System Performance: Precise clock signals enhance system performance and stability.
  • Enhanced Signal Integrity: Low jitter performance ensures reliable data transmission and processing.
  • Versatile Application: Suitable for a wide range of applications requiring high-performance clock generation.
  • Flexible Configuration: Programmable parameters allow for flexible configuration to meet specific system requirements.
  • Increased System Reliability: Clock monitoring and management features enhance system reliability and uptime.

Additional Details

The IDT8V89308ANLGI8 typically operates on a 3.3V power supply and is available in a QFN (Quad Flat No-Leads) package. It is fabricated using advanced CMOS technology to achieve a high-performance, low-power operation. This clock generator is an excellent choice for applications that demand high accuracy, low jitter, and flexible configuration options.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess