EN
  • EN
  • DE

IDTSTAC9220X3TAEA6XR

Part No IDTSTAC9220X3TAEA6XR
Manufacturer Renesas Electronics America
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH HD 3.3V 48QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 95
Dynamic Range, ADCs / DACs (db) Typ 90 / 100
Voltage - Supply, Analog 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V
Voltage - Supply, Digital 3.14V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number IDTSTAC9220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STAC9220X3TAEA6XR
Standard Package 2,000
Win Source Part Number 1135482-IDTSTAC9220X3TAEA6XR
Ultra Librarian 3D Model Ultra Librarian IDTSTAC9220X3TAEA6XR CAD Model

Description

The Renesas Electronics America Inc 1135482-IDTSTAC9220X3TAEA6XR is an audio HD codec integrated circuit.

  • Package: Tape and Reel
  • Standard Package: 2,000
  • Voltage Supply (Analog): 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V
  • Voltage Supply (Digital): 3.14V ~ 3.47V
  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 4
  • S/N Ratio (ADCs/DACs): 93/95 dB typical
  • Dynamic Range (ADCs/DACs): 90/100 dB typical
  • Status: Obsolete

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $31.7218
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess