EN
  • EN
  • DE
  • IT

IS82C55AZ96

Part No IS82C55AZ96
Manufacturer Renesas Electronics America
Catalog Interface - I/O Expanders
Description IC XPNDR PARALLEL 44PLCC / I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Renesas Electronics America Inc
Series -
Package Tape & Reel
Product Status Active
Number of I/O 24
Interface Parallel
Interrupt Output No
Features -
Output Type Open Drain
Current - Output Source/Sink 2.5mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number IS82C55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354673-IS82C55AZ96
Ultra Librarian 3D Model Ultra Librarian IS82C55AZ96 CAD Model

Description

The IS82C55AZ96 is an integrated circuit (IC) I/O expander manufactured by Renesas Electronics America Inc.

  • Category: Interface ICs
  • Product Status: Active
  • Package: Tape & Reel (TR)
  • Package / Case: 44-LCC (J-Lead)
  • Supplier Device Package: 44-PLCC (16.58x16.58)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C
  • HTSUS Code: 8542.39.0001
  • REACH: Unaffected
  • ECCN: EAR99
  • Voltage - Supply: 4.5V ~ 5.5V
  • Output Type: Open Drain
  • Number of I/O: 24
  • Interface: Parallel
  • Current - Output Source / Sink: 2.5mA

You May Also Be Interested in

ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.7803 $66.7803
3+ $54.7941 $164.3823
4+ $53.0818 $212.3272
5+ $51.3695 $256.8475
6+ $49.6572 $297.9432
8+ $44.5202 $356.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess