EN
  • EN
  • DE

ISL24858IRXZ-T7A

Part No ISL24858IRXZ-T7A
Manufacturer Renesas Electronics America
Catalog Linear - Video Processing
Description IC VIDEO REF VOLT GEN 28QFN  /  Video Generator IC I²C 28-QFN (4x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Renesas Electronics America Inc
Package Tape & Reel
Function Generator
Applications Video Display
Control Interface I²C
Voltage - Supply 2.25V ~ 3.6V
Mounting SMD (SMT)
Package / Case 28-XFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number ISL24858
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISL24858IRXZ-T7ATR,ISL24858IRXZT7A,ISL24858IRXZ-T7ACT,ISL24858IRXZ-T7ADKR,-1291-ISL24858IRXZ-T7ACT
Standard Package 250
Win Source Part Number 1001035-ISL24858IRXZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL24858IRXZ-T7A CAD Model

Description

The ISL24858IRXZ-T7A by Renesas Electronics America Inc is a video processing integrated circuit that functions as a generator.

  • Voltage Supply: 2.25V to 3.6V
  • Package: 28-XFQFN Exposed Pad
  • Mounting: SMD (SMT)
  • Standard Package: 250 Units
  • Control Interface: I²C
  • REACH: Compliant and Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess