EN
  • EN
  • DE

ISL29001IROZ

Part No ISL29001IROZ
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 6ODFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 550nm I²C 6-WDFN Exposed Pad
Manufacturer Renesas Electronics America
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-ODFN (2.1x2)
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 183
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921849-ISL29001IROZ
Ultra Librarian 3D Model Ultra Librarian ISL29001IROZ CAD Model

Description

The Renesas Electronics America ISL29001IROZ is an optical sensor ambient 550nm I²C 6-WDFN exposed pad.

  • Status: obsolete
  • Operating Temperature: -40°C to 85°C
  • Package: bulk
  • Mounting: surface mount technology
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $8.7314
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
ON Semiconductor
DETECTOR OPTOLOGIC IR BUFFER OC
Need more? Email Us
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess