EN
  • EN
  • DE
  • IT

ISL45042IRZ

Part No ISL45042IRZ
Manufacturer Renesas Electronics America
Catalog Linear - Video Processing
Description IC CALIBRATOR LCD MODULE 8-DFN / Video Calibrator IC 8-TDFN (3x3) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Renesas Electronics America
Package Tube
Product Status Active
Function Calibrator
Applications Video Display
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number ISL45042
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 163378-ISL45042IRZ
Ultra Librarian 3D Model Ultra Librarian ISL45042IRZ CAD Model

Description

The ISL45042IRZ is an integrated circuit linear video processing calibrator. It is designed for video display applications and operates with a voltage supply between 3.0V and 3.6V. This calibrator is surface mountable and comes in an 8-WDFN exposed pad package. With a standard package of 100 pcs, it is suitable for various video processing needs. The ISL45042IRZ is an active product from Renesas Electronics America, a trusted manufacturer in the industry. It is a reliable and high-quality component that can enhance the performance of video display systems.

You May Also Be Interested in

Gennum
SYNC SEPARATOR IC, PDIP8 / Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Need more? Email Us
Gennum
SYNC SEPARATOR IC, PDSO8 / Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Lowest to $5.7487
Gennum
CONSUMER CIRCUIT, BIPOLAR
Lowest to $44.1441
Skyworks Solutions Inc.
IC VIDEO TUNER 32QFN / Video Tuner IC GPIO NTSC, PAL, SECAM 32-QFN (5x5) Package
Lowest to $8.7587
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $11.3665
Gennum
SYNC SEPARATOR IC, PDSO8
Lowest to $0.2639
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $6.0515
National Semiconductor (TI)
LINE DRIVER/RECEIVER / Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Lowest to $8.4083
Intersil
8 CHANNEL PROGRAMMABLE REFERENCE
Lowest to $10.7886

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6894 $67.5760
95+ $1.3862 $131.6890
145+ $1.3429 $194.7205
200+ $1.2995 $259.9000
260+ $1.2563 $326.6380
345+ $1.1262 $388.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess