EN
  • EN
  • DE
  • IT

GS4981-CKA

Part No GS4981-CKA
Manufacturer Gennum
Catalog Linear - Video Processing
Description SYNC SEPARATOR IC, PDSO8 / Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Gennum
Package Bulk
Product Status Active
Function Separator
Applications Professional Video
Standards NTSC, PAL, SECAM
Voltage - Supply 4.5V ~ 13.2V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 595019-GS4981-CKA
Ultra Librarian 3D Model Ultra Librarian GS4981-CKA CAD Model

Description

The GS4981-CKA is a linear video processing integrated circuit designed for professional video applications.

  • Function: separator
  • Supports Standards: NTSC, PAL, and SECAM.
  • Voltage Supply: 4.5V to 13.2V
  • Mounting Type: surface mountable
  • Package: 8-SOIC
  • Package Width: 0.154 inches (3.90mm)
  • Manufacturer: Gennum
  • Status: active product
  • Standard Package: 100 pcs
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: vendor undefined
  • HTSUS Code: 8542.39.0001
  • Description: reliable and high-performance separator IC that ensures accurate video signal processing in professional video applications.

You May Also Be Interested in

Maxim Integrated
PC BOARD EQUALIZER
Need more? Email Us
ON Semiconductor
IMAGE SENSOR
Lowest to $8.7812
Gennum
GENNUM SYNC SEPARATOR IC PDIP8
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $1.6455
Intersil
8 CHANNEL PROGRAMMABLE REFERENCE
Lowest to $10.7886
Renesas Electronics America
IC AMP CLASS / Video IC Package
Need more? Email Us
Gennum
LINE DRIVER
Lowest to $11.6722
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264
Semtech Corporation
3G RECLOCKING EQ 250PCS TNR
Lowest to $72.8978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7487 $68.9844
28+ $4.7170 $132.0760
43+ $4.5697 $196.4971
59+ $4.4222 $260.9098
76+ $4.2748 $324.8848
102+ $3.8326 $390.9252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess