EN
  • EN
  • DE

ISL5123CB

Part No ISL5123CB
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC  /  1 Circuit IC Switch 2:1 20Ohm 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Renesas Electronics America Inc
Package Bag
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 20Ohm
Channel-to-Channel Matching (ΔRon) 800mOhm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Switch Time (Ton, Toff) (Max) 35ns, 30ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -105dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISL5123
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 98
Win Source Part Number 1015175-ISL5123CB
Ultra Librarian 3D Model Ultra Librarian ISL5123CB CAD Model

Description

The Renesas Electronics America ISL5123CB is an interface analog switch that comes with a single circuit and 98 standard packages.

  • Product: ISL5123CB
  • Manufacturer: Renesas Electronics America
  • Supply and Demand Status: Short-term
  • Temperature Range: -40°C to 85°C
  • RoHS: Non-compliant
  • Status: Obsolete

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess