EN
  • EN
  • DE

ISL6333BCRZ

Part No ISL6333BCRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR11 1OUT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Applications Controller, Intel VR11
Voltage - Input 5V ~ 12V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ISL6333
Standard Package 43 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849137-ISL6333BCRZ
Ultra Librarian 3D Model Ultra Librarian ISL6333BCRZ CAD Model

Description

The ISL6333BCRZ is a special purpose regulator integrated circuit (IC) from Renesas Electronics America.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
  • Package: tube
  • Application: controller applications, specifically Intel VR11
  • Standard Package: 43 pieces
  • Voltage Output: 0.5V to 1.6V
  • Voltage Input: 5V to 12V
  • Output: one
  • Mounting Type: surface mountable
  • Package/Case: 48-VFQFN Exposed Pad
  • Supplier Device Package: 48-QFN (7x7)
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • REACH: unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: ISL6333
  • Status: obsolete

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess