EN
  • EN
  • DE

ISL6363CRTZ-T

Part No ISL6363CRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12 2OUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12
Voltage - Input 5V ~ 12V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number ISL6363
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847964-ISL6363CRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL6363CRTZ-T CAD Model

Description

The Renesas Electronics America Integrated Circuit (IC) 847964-ISL6363CRTZ-T is a special purpose regulator used in controller and Intel VR12 applications from Renesas Electronics America.

  • Application: Controller and Intel VR12 applications
  • Series: Not specified
  • Packaging: Tape and Reel
  • Standard Package: 4000 pieces
  • Voltage Output: 0.25V to 1.52V
  • Input Voltage: 5V to 12V
  • Outputs: 2
  • Mounting Type: Surface Mount
  • Package/Case: 48-WFQFN Exposed Pad
  • Supplier Device Package: 48-TQFN (6x6)
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • Threat of Fake Products: 66%
  • MSL Level: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6635 $50.6065
46+ $2.1855 $100.5330
71+ $2.1172 $150.3212
98+ $2.0489 $200.7922
127+ $1.9806 $251.5362
169+ $1.7757 $300.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess