EN
  • EN
  • DE

ISL6522CB

Part No ISL6522CB
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 10.8V ~ 13.2V
Switching Frequency 200kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number ISL6522
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1190012-ISL6522CB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6522CB CAD Model

Description

The ISL6522CB is a Dual Output Synchronous Buck PWM Controller manufactured by Renesas Electronics America. It is designed for high-performance, cost-effective synchronous buck converters, commonly used in power supplies for various electronic devices.

Applications

  • Desktop and Notebook Computers.
  • Server Power Supplies.
  • Graphics Cards.
  • Voltage Regulator Modules (VRMs).
  • Point-of-Load (POL) converters.

Features

  • Dual Output: Controls two independent synchronous buck converters.
  • Synchronous Rectification: Uses synchronous rectification to improve efficiency.
  • Programmable Switching Frequency: Allows optimization for different applications.
  • Adjustable Output Voltage: Provides flexibility in output voltage selection.
  • Overcurrent Protection (OCP): Protects the converter from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.

Benefits

  • Improved Efficiency: Synchronous rectification reduces power losses, increasing overall efficiency.
  • Enhanced System Protection: Overcurrent, overvoltage, and undervoltage protection ensure reliable operation.
  • Flexible Design: Programmable switching frequency and adjustable output voltage provide flexibility in system design.
  • Cost-Effective Solution: Provides a cost-effective solution for synchronous buck converters.

Additional Details: The ISL6522CB utilizes PWM control techniques. External MOSFETs are typically required to build a complete synchronous buck converter. The device’s datasheet provides detailed specifications regarding input voltage range, output voltage range, switching frequency range, and protection thresholds.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9125 $292.0000
425+ $0.8189 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess