EN
  • EN
  • DE

ISL78215AUZ-T

Part No ISL78215AUZ-T
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Current Mode PWM Controller 1A 8-Pin MSOP T/ AutoG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467825-ISL78215AUZ-T
Manufacturer Renesas Electronics America
Package Tape & Reel (TR)
Product Status Last Time Buy
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.5V ~ 18V
Frequency - Switching Up to 2MHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Ultra Librarian 3D Model Ultra Librarian ISL78215AUZ-T CAD Model

Description

The ISL78215AUZ-T is a cutting-edge current mode PWM controller from Renesas, neatly packaged in an 8-Pin MSOP (Mini Small Outline Package) with a focus on automotive applications, known as AutoG. This component reflects Renesas's dedication to pushing the boundaries of power management technology, specially designed to cater to the demanding conditions of automotive electronics. With a 1A current capacity, it provides a robust solution for controlling and converting power within vehicles. Its applications span across various automotive systems, including lighting, infotainment, and body control modules, where reliability and efficiency are paramount. The ISL78215AUZ-T incorporates several protective features, such as over-current protection and thermal shutdown, ensuring the safety and reliability of automotive electronics against the backdrop of harsh operating conditions. This component exemplifies Renesas's commitment to enhancing the performance and efficiency of automotive systems through innovative semiconductor solutions, aiding the automotive industry's transition to more electronic-based systems.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess