EN
  • EN
  • DE

ISL78215AUZ

Part No ISL78215AUZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Improved Industry Standard Single-Ended Current Mode PWM Controller | IC REG CTRLR BOOST/FLYBACK 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.5V ~ 18V
Switching Frequency Up to 2MHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ISL78215
Manufacturer Pack Quantity 980
MSL Level 1 (Unlimited)
Win Source Part Number 1190183-ISL78215AUZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL78215AUZ CAD Model

Description

The ISL78215AUZ is a high-performance synchronous buck controller from Renesas Electronics America, designed for a wide range of automotive and industrial applications. This device integrates comprehensive features to deliver efficient power conversion, robust protection, and precise voltage regulation. Its primary function is to control the switching of external MOSFETs in a step-down (buck) configuration, converting a higher input voltage to a lower, regulated output voltage.

Applications:

  • Automotive infotainment systems: Powering displays, audio systems, and navigation units.
  • Advanced Driver Assistance Systems (ADAS): Supplying power to radar, camera, and sensor modules.
  • Body control modules: Regulating voltage for lighting, wipers, and door locks.
  • Industrial automation equipment: Providing stable power for programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Telecommunication infrastructure: Powering network interface cards and embedded systems.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 40V, accommodating various power sources.
  • High Efficiency: Synchronous rectification minimizes power losses, achieving efficiencies up to 95%.
  • Adjustable Switching Frequency: Programmable from 200kHz to 2.2MHz, optimizing performance and component size.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw, ensuring system reliability.
  • Overvoltage Protection (OVP): Safeguards downstream components from voltage spikes.
  • Undervoltage Lockout (UVLO): Prevents operation with insufficient input voltage.
  • External Synchronization: Allows synchronization with an external clock source.
  • Enable/Disable Control: Provides precise control over power delivery.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components.
  • Voltage Mode Control: Simple external compensation.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat dissipation, leading to longer battery life and lower operating costs.
  • Enhanced Reliability: Robust protection features prevent damage from electrical faults, ensuring system uptime.
  • Smaller Solution Size: High switching frequency enables the use of smaller inductors and capacitors.
  • Design Flexibility: Adjustable parameters allow optimization for specific application requirements.
  • Simplified Design: Integrated features reduce the number of external components needed.

Additional Details:

The ISL78215AUZ utilizes a voltage mode control architecture, allowing for simple external compensation. It incorporates robust protection features, including overcurrent, overvoltage, and undervoltage lockout. The device is available in a compact QFN package, making it suitable for space-constrained applications. The high integration and performance characteristics of the ISL78215AUZ make it an excellent choice for demanding automotive and industrial power supply applications. Furthermore, this controller is AEC-Q100 qualified, ensuring its reliability and performance in harsh automotive environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess