EN
  • EN
  • DE

ISL80505IRAJZ-T7A

Part No ISL80505IRAJZ-T7A
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 500MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-DFN (3x3)
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name ISL80505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISL80505IRAJZ-T7ACT, -ISL80505IRAJZ-T7A, ISL80505IRAJZ-T7ADKR, ISL80505IRAJZ-T7ATR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921970-ISL80505IRAJZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL80505IRAJZ-T7A CAD Model

Description

The ISL80505IRAJZ-T7A is a high-efficiency, synchronous step-down DC/DC regulator capable of delivering up to 5A of continuous output current. This regulator, manufactured by Renesas Electronics America, is designed for a wide range of applications requiring a compact and efficient power solution. It integrates advanced features to ensure optimal performance and protection.

Applications

  • Point of Load (POL) Converters: Providing regulated power to individual components or subsystems in electronic devices.
  • FPGA and DSP Power: Powering Field Programmable Gate Arrays (FPGAs) and Digital Signal Processors (DSPs).
  • Industrial Equipment: Supplying power to various industrial automation and control systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate power.
  • Embedded Systems: Providing efficient power conversion in embedded applications.

Features

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses and heat generation.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs, reducing external component count and simplifying design.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Over Temperature Protection (OTP): Shuts down the regulator when the die temperature exceeds a safe limit.
  • Enable Input: Provides an enable input for controlling the regulator's operation.
  • Power Good Output: Indicates when the output voltage is within the specified range.

Benefits

  • Compact Solution: Integrated MOSFETs and minimal external components reduce board space requirements.
  • High Reliability: Robust protection features ensure reliable operation in demanding environments.
  • Ease of Use: Simplified design and minimal external components streamline the design process.
  • Energy Efficiency: High efficiency reduces power consumption and heat dissipation.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application needs.

Additional Details

The ISL80505IRAJZ-T7A uses a synchronous rectification topology to achieve high efficiency. It operates at a high switching frequency, which allows for smaller external components. The device is available in a compact package (e.g., QFN) and is designed for surface mount assembly.

The regulator features a current-mode control architecture, which provides excellent line and load regulation. It also includes soft-start circuitry to limit inrush current during startup. The thermal shutdown feature protects the regulator from overheating by disabling the output when the die temperature reaches the thermal limit.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4404 $51.2484
50+ $2.0024 $100.1200
78+ $1.9398 $151.3044
107+ $1.8772 $200.8604
138+ $1.8147 $250.4286
185+ $1.6269 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 801 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess