EN
  • EN
  • DE

ISL8105AIRZ

Part No ISL8105AIRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description +5V or +12V Single-Phase Synchronous Buck Converter PWM Controller withIntegrated MOSFET Gate Drivers | IC REG CTRLR BUCK 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 6.5V ~ 14.4V
Switching Frequency 600kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number ISL8105A
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1190219-ISL8105AIRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL8105AIRZ CAD Model

Description

The ISL8105AIRZ is a synchronous buck-boost controller from Renesas Electronics America, designed for applications requiring a regulated output voltage from a wide input voltage range, which can be above, below, or equal to the output voltage. This versatile controller is ideal for battery-powered systems, power adapters, and industrial power supplies. It efficiently manages power conversion with minimal external components and offers a high level of integration and control.

Applications:

  • Battery-powered devices: Laptops, tablets, and portable electronics.
  • Power adapters: USB-PD adapters and universal power supplies.
  • Industrial power supplies: Powering sensors, actuators, and control systems.
  • Automotive power systems: Hybrid electric vehicles (HEVs) and electric vehicles (EVs).
  • LED lighting: Driving high-brightness LEDs with constant current or voltage.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 40V, accommodating a variety of power sources.
  • Buck-Boost Operation: Regulates output voltage regardless of input voltage level.
  • High Efficiency: Synchronous rectification minimizes power losses, maximizing energy efficiency.
  • Adjustable Switching Frequency: Programmable from 100kHz to 600kHz, optimizing performance and component size.
  • Overcurrent Protection (OCP): Protects the controller and external components from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Undervoltage Protection (UVP): Shuts down the controller if the input voltage drops below a specified threshold.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components.
  • Enable/Disable Control: Allows the controller to be turned on or off.
  • Programmable Soft Start: Adjustable soft-start time to control inrush current.

Benefits:

  • Versatile Power Regulation: Regulates output voltage with varying input conditions.
  • High Energy Efficiency: Reduces power consumption and heat dissipation.
  • Robust Protection: Prevents damage from electrical faults and overloads.
  • Simplified Design: Minimizes the number of external components required.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The ISL8105AIRZ employs a current-mode control architecture, providing excellent transient response and load regulation. It includes comprehensive protection features to ensure reliable operation in demanding environments. The adjustable switching frequency allows designers to optimize the trade-off between efficiency and component size. The ISL8105AIRZ is available in a compact QFN package. Its ability to function as both a buck and boost converter from a single chip makes it valuable for a wide range of applications where supply voltage can vary widely or the required output voltage is within the range of the input voltage.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess