The ISL99580HRZ-T is a high-performance smart power stage (SPS) module manufactured by Renesas Electronics America. It is designed for high-frequency synchronous buck converters, providing a compact and efficient solution for power delivery in various applications. This device integrates a high-side MOSFET, a low-side MOSFET, and a bootstrap diode into a single package, optimizing performance and simplifying PCB layout.
Applications:
- Synchronous buck converters
- Voltage regulators for microprocessors, ASICs, and FPGAs
- Server and workstation power supplies
- High-current DC-DC converters
- Point-of-Load (POL) converters
Features:
- High efficiency
- Integrated high-side and low-side MOSFETs
- Integrated bootstrap diode
- Small footprint
- High switching frequency capability
- Thermal shutdown protection
- Overcurrent protection
Benefits:
- Improved power conversion efficiency, reducing heat dissipation and energy consumption
- Simplified PCB layout, reducing board space and cost
- Enhanced thermal performance due to optimized package design
- Increased reliability with integrated protection features
- Higher power density, enabling smaller and more compact power supplies
Additional Details:
The ISL99580HRZ-T is optimized for high-frequency switching, enabling the design of compact and efficient power converters. The integrated MOSFETs feature low on-resistance (Rds(on)), minimizing conduction losses and improving overall efficiency. The bootstrap diode ensures proper gate drive for the high-side MOSFET, even at high switching frequencies. The device is packaged in a thermally enhanced package, providing excellent heat dissipation and allowing for higher power operation. The thermal shutdown protection and overcurrent protection features enhance the reliability and robustness of the power converter. The device typically operates with an input voltage range of 4.5V to 18V, and it can deliver a continuous output current of up to 60A, depending on the application conditions.
The ISL99580HRZ-T's combination of high efficiency, integration, and protection features make it a good choice for modern power delivery systems.