EN
  • EN
  • DE

IW1680-50

Part No IW1680-50
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description AC/DC controller, Pump Express, Cable Comp=0mV, CC shutdown V=2.5V up to 7.5W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960896-IW1680-50
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1680-50 CAD Model

Description

The IW1680-50 is a digital PWM controller manufactured by Renesas Electronics America, designed for offline power supply applications. It is part of Renesas's portfolio of power management ICs, specifically targeting AC/DC power conversion. This controller integrates numerous features to improve efficiency, reduce standby power consumption, and simplify the design of power supplies.

Applications

  • AC/DC Adapters
  • Chargers for Mobile Devices
  • Standby Power Supplies
  • LED Lighting Power Supplies
  • Auxiliary Power Supplies in Appliances

Features

  • Digital PWM Control: Provides precise control over the output voltage and current.
  • Primary-Side Regulation (PSR): Eliminates the need for secondary-side feedback components, simplifying design and reducing cost.
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to meet energy efficiency standards.
  • Valley-Mode Switching: Improves efficiency by switching at the valley of the resonant waveform.
  • Over-Voltage Protection (OVP): Protects the power supply and connected devices from over-voltage conditions.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads or short circuits.
  • Over-Temperature Protection (OTP): Shuts down the power supply in case of excessive temperature to prevent damage.

Benefits

  • High Efficiency: Valley-mode switching and optimized control algorithms improve efficiency and reduce heat dissipation.
  • Simplified Design: Primary-side regulation eliminates the need for optocouplers and other secondary-side components.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components.
  • Improved Reliability: Over-voltage, over-current, and over-temperature protection features enhance the reliability of the power supply.
  • Lower System Cost: Simplified design and reduced component count contribute to lower overall system cost.

Additional Details

The IW1680-50 is particularly well-suited for applications requiring compliance with stringent energy efficiency standards. Its primary-side regulation feature simplifies the design process and reduces the bill of materials, making it a cost-effective solution for many power supply applications. The integrated protection features ensure robust and reliable operation, preventing damage from common fault conditions.

For detailed technical specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, refer to the official datasheet provided by Renesas Electronics America. This controller offers a comprehensive set of features for designing efficient and reliable offline power supplies.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess