EN
  • EN
  • DE

IW1700-03

Part No IW1700-03
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Zero Power No-Load Off-Line Digital PWM Controller, Cable Comp=450m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066125-IW1700-03
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1700-03 CAD Model

Description

The IW1700-03 is a digital PWM controller from Renesas Electronics America (formerly iWatt) designed for AC/DC power supplies. It integrates advanced control algorithms to achieve high efficiency and performance in a variety of applications, primarily targeting offline power conversion.

Applications

  • AC/DC Power Adapters: Used in power adapters for laptops, tablets, and smartphones.
  • LED Lighting Drivers: Employed in LED lighting systems for efficient and reliable power delivery.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for various electronic devices.
  • Consumer Electronics: Found in various consumer electronics products requiring efficient power conversion.
  • Industrial Power Supplies: Incorporated into industrial power supplies for reliable operation in demanding environments.

Features

  • Digital PWM Control: Utilizes digital pulse-width modulation for precise control of the power conversion process.
  • Adaptive Multi-Mode Control: Employs adaptive multi-mode control to optimize efficiency across different load conditions.
  • Low Standby Power: Designed for low standby power consumption to meet energy efficiency requirements.
  • Comprehensive Protection: Includes over-voltage, over-current, and over-temperature protection.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits

  • High Efficiency: Delivers high efficiency in power conversion, reducing energy waste.
  • Improved System Reliability: Provides robust protection features for reliable operation.
  • Reduced Component Count: Integration of functions reduces the need for external components.
  • Simplified Design: Facilitates easy design and implementation of power supplies.
  • Compliance with Energy Standards: Helps systems meet stringent energy efficiency standards.

Additional Details

The IW1700-03 features a built-in high-voltage startup circuit, reducing external component count and simplifying the design. It operates with a wide input voltage range and includes advanced burst-mode operation for minimal standby power consumption. It is commonly used in flyback, buck, and boost converter topologies. The adaptive multi-mode control adapts the switching frequency and modulation scheme based on the load conditions, ensuring optimized efficiency and performance. The integrated protection features enhance system reliability and safety, protecting against various fault conditions.

The IW1700-03 is available in a compact package, making it suitable for applications where board space is limited. The digital control architecture provides flexibility and programmability, enabling designers to customize the controller to meet specific application requirements. Furthermore, it is designed to meet global regulatory requirements for power supply efficiency and safety.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess