EN
  • EN
  • DE

IW1790-12B

Part No IW1790-12B
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Highly Integrated AC/DC Primary-Side Rapid Charge PWM Controller Supporting XM-Comm Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962747-IW1790-12B
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1790-12B CAD Model

Description

The IW1790-12B is a highly integrated AC/DC power supply controller developed by Renesas Electronics America. It is designed for applications requiring high efficiency, power factor correction (PFC), and a compact design. This controller integrates advanced features that simplify the design process for offline power supplies and LED lighting drivers, resulting in a reduced bill of materials (BOM) and improved overall system performance.

Applications:

  • LED Lighting Drivers
  • AC/DC Power Adapters
  • Offline Power Supplies
  • Battery Chargers
  • Consumer Electronics Power Supplies

Features:

  • High Power Factor Correction (PFC): Ensures high power factor and low total harmonic distortion (THD).
  • Primary-Side Regulation (PSR): Eliminates the need for secondary-side feedback components, reducing BOM cost.
  • Constant Current (CC) and Constant Voltage (CV) Control: Supports both CC and CV operation modes.
  • Valley Switching Operation: Improves efficiency by reducing switching losses.
  • Low Startup Current: Minimizes inrush current during startup.
  • Over-Voltage Protection (OVP): Protects against output voltage surges.
  • Over-Current Protection (OCP): Limits output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the controller in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating by shutting down the controller.
  • Open-Loop Protection: Detects and protects against open-loop fault conditions.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Simplified Design: Primary-side regulation streamlines the design process.
  • Reduced BOM Cost: Eliminates secondary-side feedback components.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Precise Output Regulation: Provides stable and accurate output voltage and current.
  • Improved Power Factor: Meets regulatory requirements for power factor correction.
  • Longer Lifespan: Protects the system from various fault conditions, extending its lifespan.

Additional Details:

The IW1790-12B uses advanced control techniques to achieve high efficiency and power factor correction in a cost-effective solution. Its primary-side regulation removes the requirement for optocouplers and other secondary-side feedback components, simplifying the design and lowering the overall BOM cost. The controller is designed to operate over a wide range of input voltages and is available in a compact package. Cycle-by-cycle current limiting and leading-edge blanking are included for enhanced stability and reliability. These built-in protections guarantee a long and dependable operating life for the application.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6073 $60.7300
235+ $0.4984 $117.1240
360+ $0.4828 $173.8080
495+ $0.4672 $231.2640
640+ $0.4516 $289.0240
860+ $0.4049 $348.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess