EN
  • EN
  • DE

M30281FCBHP#U7B

Part No M30281FCBHP#U7B
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU featuring high-speed processing in actual applications. Key Applications: Audio, Cameras,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981822-M30281FCBHP#U7B
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30281FCBHP#U7B CAD Model

Description

The M30281FCBHP#U7B is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the M16C/30 Series. This MCU is designed for embedded systems applications, offering a balance of processing power, low power consumption, and integrated peripherals. It is part of a family of microcontrollers known for their versatility and suitability for various control and automation tasks.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices requiring embedded processing.
  • Automotive Electronics: Employed in car audio systems, dashboard controls, and other in-vehicle electronic modules.
  • Medical Devices: Integrated into portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Security Systems: Utilized in alarm systems, access control panels, and surveillance equipment.

Features

  • 16-bit CPU Core: Provides efficient processing for a wide range of applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and control functions.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Integrated Analog-to-Digital Converter for converting analog signals to digital data.
  • Interrupt Controller: Manages interrupt requests from various peripherals and external sources.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates within a specified voltage range to ensure stable performance.

Benefits

  • Versatile Control: Enables precise control and automation in a wide variety of applications.
  • Efficient Processing: Offers sufficient processing power for real-time control tasks.
  • Low Power Operation: Extends battery life in portable and battery-powered devices.
  • Simplified Integration: Integrated peripherals simplify system design and reduce component count.
  • Reliable Performance: Renesas microcontrollers are known for their reliability and stability.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details

The M30281FCBHP#U7B microcontroller typically features a specific amount of Flash memory and RAM, which varies depending on the exact configuration. It supports various clock speeds and operating temperatures. The package type is usually a LQFP (Low Profile Quad Flat Package) or similar surface-mount package, facilitating easy assembly on printed circuit boards. The device is programmed using standard JTAG or similar programming interfaces. Detailed specifications, including memory sizes, operating frequencies, and pinout diagrams, are available in the official Renesas product datasheet.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess