EN
  • EN
  • DE

M3030RFGPGP#U3

Part No M3030RFGPGP#U3
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Renesas Electronics America
Package Tray
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 829116-M3030RFGPGP#U3
Ultra Librarian 3D Model Ultra Librarian M3030RFGPGP#U3 CAD Model

Description

The Renesas M3030RFGPGP#U3 is a microcontroller belonging to the M16C/30 series. It's designed for embedded applications requiring a balance between processing capabilities and low power consumption. Built around the M16C CPU core, it offers a rich set of peripherals and features suitable for a variety of control and automation tasks.

Applications

  • Consumer electronics
  • Industrial control systems
  • Motor control applications
  • Security systems
  • Appliance control

Features

  • CPU Core: M16C/30 Series
  • Operating Voltage: Typically operates at 3V or 5V (refer to the datasheet for the specific range).
  • Memory: Includes on-chip ROM and RAM (sizes vary by specific part number; refer to the datasheet).
  • Timers: Multiple timers/counters for various timing and counting operations.
  • Serial Communication: UART, SPI, and I2C interfaces are available for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • Interrupt Controller: Provides a flexible interrupt handling mechanism for real-time responsiveness.
  • I/O Ports: General-purpose I/O ports for interfacing with external components and devices.

Benefits

  • Efficient Performance: The M16C core offers a good balance between processing power and power efficiency.
  • Versatile Communication: The availability of UART, SPI, and I2C interfaces facilitates communication with a wide range of peripherals.
  • Integrated Peripherals: On-chip timers, A/D converter, and other peripherals reduce the need for external components, simplifying the design.
  • Real-Time Operation: The interrupt controller enables responsive real-time operation for time-critical applications.
  • Wide Range of Applications: Suitable for a variety of embedded control and automation applications.

Additional Details

For detailed specifications, such as memory sizes, operating frequency, and package type, consult the Renesas datasheet for the M3030RFGPGP#U3. It is essential to refer to the datasheet for comprehensive information and application guidelines. The microcontroller includes power-saving modes to minimize power consumption in battery-powered applications. Development tools, including compilers, debuggers, and emulators, are available from Renesas and third-party vendors to facilitate software development. Programming is typically done via JTAG or similar interfaces. Careful attention should be paid to the power supply decoupling and noise reduction techniques to ensure reliable operation.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,322 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess