EN
  • EN
  • DE

M30622F8PFP

Part No M30622F8PFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210353-M30622F8PFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30622F8PFP CAD Model

Description

The M30622F8PFP is a 16-bit microcontroller from Renesas Electronics America, belonging to the M16C/62 series. It's designed for embedded control systems requiring efficient processing, integrated peripherals, and low power consumption. Applications range from consumer electronics to industrial control.

Applications

  • Consumer electronics
  • Industrial control systems
  • Motor control applications
  • Home appliance control
  • Security systems

Features

  • 16-bit M16C CPU core
  • On-chip flash memory
  • On-chip RAM
  • A/D converter
  • D/A converter
  • Timers/Counters
  • Serial communication interfaces (UART, SPI, I2C)

Benefits

  • High-performance processing for demanding control tasks.
  • Integrated peripherals minimize external component count, reducing cost and board space.
  • Flash memory enables easy firmware updates and customization.
  • Low power consumption extends battery life in portable applications.
  • Flexible serial communication options for interfacing with various devices.

Additional Details

The M30622F8PFP integrates a 16-bit M16C CPU core, optimized for control applications. It includes on-chip flash memory for program storage and RAM for data manipulation during runtime. An integrated A/D converter allows for interfacing with analog sensors, while a D/A converter enables the generation of analog control signals. The microcontroller includes multiple timers and counters for precise timing and control operations. Serial communication interfaces, including UART, SPI, and I2C, provide flexible options for communicating with external devices and peripherals. It has several power-saving modes to minimize energy consumption in various applications. The typical package is a QFP (Quad Flat Package). This device is often used in applications requiring a balance of processing power, integrated peripherals, and low power consumption.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess