EN
  • EN
  • DE

M3062CM6T-843GP

Part No M3062CM6T-843GP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP100
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 747117-M3062CM6T-843GP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3062CM6T-843GP CAD Model

Description

The M3062CM6T-843GP is a microcontroller from Renesas Electronics America, belonging to the M16C/62 Series. These microcontrollers are designed for embedded systems requiring real-time processing and a compact instruction set. Built around the M16C CPU core, the M3062CM6T-843GP offers a balance of performance and power efficiency.

Applications:

  • Consumer Electronics: Remote controls, audio players, small appliances.
  • Industrial Control: Motor control, sensor interface, process control.
  • Automotive Applications: Sub-systems such as lighting control or window lift.
  • Medical Devices: Portable medical equipment, patient monitoring devices.

Features:

  • M16C/60 Series CPU Core: 16-bit CPU with efficient instruction set.
  • On-Chip Flash Memory: For storing program code, allowing in-system programming.
  • On-Chip RAM: For data storage during program execution.
  • Timers: Multiple timers for various timing and counting applications, including PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A Converter: Digital-to-analog converter for generating analog signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Interrupt Controller: Flexible interrupt handling for real-time applications.

Benefits:

  • Real-Time Performance: The M16C core enables fast and predictable response to events.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Flexible Configuration: The microcontroller can be configured for a wide range of applications.
  • Easy Development: Supported by a range of development tools, including compilers and debuggers.

Additional Details:

The M3062CM6T-843GP operates typically within a voltage range of 2.7V to 5.5V. The amount of on-chip flash and RAM varies depending on the specific part number. It comes in a variety of package options, typically including QFP (Quad Flat Package) packages. This microcontroller is often used in applications requiring precise timing and control, such as motor control and industrial automation. The built-in A/D and D/A converters allow for direct interfacing with analog sensors and actuators. Specific details on memory sizes, operating temperature ranges, and I/O pin counts are found in the device datasheet.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess