EN
  • EN
  • DE

M38037M8H-061FP#U0

Part No M38037M8H-061FP#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992642-M38037M8H-061FP#U0
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38037M8H-061FP#U0 CAD Model

Description

The Renesas M38037M8H-061FP#U0 is a member of the 740 family of 8-bit microcontrollers. This device integrates a CPU, memory, and various peripheral functions onto a single chip, offering a compact and cost-effective solution for diverse embedded control applications.

Applications

  • Consumer electronics (e.g., home appliances, remote controls)
  • Industrial control systems
  • Office automation equipment
  • Automotive subsystems (e.g., instrument panels)
  • Security systems

Features

  • 8-bit CPU core
  • On-chip ROM and RAM memory
  • I/O ports with programmable direction
  • Timers and counters
  • Serial communication interfaces (UART, SPI)
  • Interrupt controller for handling asynchronous events

Benefits

  • Reduced system cost due to high integration
  • Low power consumption for extended battery life in portable applications
  • Simplified system design with a rich set of on-chip peripherals
  • Enhanced system reliability due to robust design and manufacturing
  • Flexible programming options using standard development tools

Additional Details

The M38037M8H-061FP#U0 microcontroller features a high-performance 8-bit CPU core capable of executing a wide range of instructions. Its on-chip ROM provides storage for the program code, while the RAM offers temporary storage for data during runtime. The I/O ports can be individually programmed as inputs or outputs, providing flexibility in interfacing with external devices.

The timers and counters enable precise timing control for various applications, such as motor control and event scheduling. The serial communication interfaces facilitate communication with other devices, such as computers and sensors. The interrupt controller allows the microcontroller to respond quickly to asynchronous events, such as external interrupts and timer overflows.

Detailed specifications for the M38037M8H-061FP#U0, including memory sizes, I/O port configurations, and operating characteristics, can be found in the Renesas datasheet for this device. Designers should refer to the datasheet for complete information on the device's capabilities and limitations. This microcontroller is well-suited for a wide range of embedded control applications, offering a balance of performance, integration, and low power consumption.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess