EN
  • EN
  • DE

M38D24G4HP

Part No M38D24G4HP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-BIT Flash 6.25 Mhz Microcontroller PQFP64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 8
RoHS Compliant
Win Source Part Number 1073925-M38D24G4HP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38D24G4HP CAD Model

Description

The Renesas Electronics America M38D24G4HP is a microcontroller unit (MCU) belonging to the M38000 series. These MCUs are high-performance, single-chip microcomputers built around a 740 family core, optimized for various embedded control applications. This particular model likely features a combination of RAM, ROM (or Flash), timers, serial communication interfaces, and analog-to-digital converters.

Applications:

  • Automotive control systems (e.g., engine management, transmission control).
  • Industrial automation (e.g., programmable logic controllers (PLCs), motor control).
  • Consumer electronics (e.g., appliances, remote controls).
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment).
  • Security systems (e.g., alarm systems, access control).

Features:

  • High-performance 740 family core.
  • On-chip RAM and ROM/Flash memory.
  • Multiple timers and counters.
  • Serial communication interfaces (e.g., UART, SPI, I2C).
  • Analog-to-digital converter (ADC) channels.
  • Digital I/O ports.
  • Interrupt handling capabilities.

Benefits:

  • Enables precise control and monitoring in embedded systems.
  • Provides a cost-effective solution for a wide range of applications.
  • Offers flexibility in system design with various peripheral options.
  • Reduces system complexity by integrating multiple functions on a single chip.
  • Supports real-time operation with interrupt handling.

The M38D24G4HP MCU from Renesas is designed for efficient operation and low power consumption. It incorporates a variety of peripherals to suit different application needs. Developers should consult the Renesas datasheet for detailed specifications, including operating voltage, temperature range, memory sizes, and pinout configurations. Software development tools and debugging environments are typically available from Renesas or third-party vendors to facilitate application development. Careful consideration of power management and interrupt handling is crucial for optimal performance in embedded applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess