EN
  • EN
  • DE

M5M51008DFP55HI#ST/AS6C

Part No M5M51008DFP55HI#ST/AS6C
Manufacturer Renesas Electronics America
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SO32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 711038-M5M51008DFP55HI#ST/AS6C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M5M51008DFP55HI#ST/AS6C CAD Model

Description

The M5M51008DFP55HI#ST/AS6C is a high-performance, low-power 1,048,576-bit static RAM (SRAM) manufactured by Renesas Electronics America. It is organized as 131,072 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory for microprocessors and microcontrollers
  • Buffer memory for data acquisition systems
  • Image processing systems
  • Digital signal processing (DSP) applications
  • Industrial control systems

Features

  • High-speed access time: Offers a fast access time of 55ns, enabling quick data retrieval and processing.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system design and reducing power supply requirements.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other TTL-compatible logic devices.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention voltage: Maintains data integrity even at low voltage levels.

Benefits

  • Improved system performance: Fast access times enhance overall system performance by reducing memory access latency.
  • Reduced power consumption: Low power operation extends battery life in portable devices and minimizes energy consumption in stationary systems.
  • Simplified system design: Single power supply and TTL compatibility streamline system design and reduce component count.
  • Enhanced reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.
  • Cost-effective solution: Provides a balance of performance, power consumption, and cost, making it a suitable choice for a wide range of applications.

Additional Details

The M5M51008DFP55HI#ST/AS6C uses advanced CMOS technology to achieve high speed and low power consumption. It is available in a standard DIP package, facilitating easy integration into existing systems. The SRAM operates over a wide temperature range, making it suitable for use in various environmental conditions. The device's three-state outputs allow for easy memory expansion and bus sharing, enabling the construction of large memory systems. Its data retention capabilities ensure that data is preserved even when the power supply voltage drops below the nominal level. This makes it a reliable choice for applications where data integrity is critical.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8246 $80.8246
2+ $66.3178 $132.6356
3+ $64.2446 $192.7338
4+ $62.1725 $248.6900
5+ $60.1004 $300.5020
7+ $53.8831 $377.1817
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess