EN
  • EN
  • DE

M5M5V216ATP-55HI

Part No M5M5V216ATP-55HI
Manufacturer Renesas Electronics America
Catalog Memory
Description 2097152-BIT (131072-WORD BY 16-BIT) CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210916-M5M5V216ATP-55HI
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M5M5V216ATP-55HI CAD Model

Description

The M5M5V216ATP-55HI is a high-speed Static RAM (SRAM) from Renesas Electronics. It features a 128K x 16-bit organization, providing a total memory capacity of 2Mbits. This SRAM is designed for applications requiring fast access times and reliable data storage, such as cache memory, embedded systems, and networking equipment.

Applications:

  • Cache Memory: Used as a high-speed cache memory in microprocessors and microcontrollers.
  • Embedded Systems: Suitable for use in embedded systems requiring fast data access and storage.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for data buffering and storage.
  • Industrial Control Systems: Used in industrial controllers and data acquisition systems for real-time data storage.
  • Digital Signal Processing (DSP): Employed in DSP applications requiring fast memory access for data processing.

Features:

  • High-Speed Access Time: Offers a fast access time of 55ns, enabling quick data retrieval and storage.
  • 128K x 16-bit Organization: Provides a memory capacity of 2Mbits, organized as 128K words of 16 bits each.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, facilitating easy interfacing with other components.
  • Tri-State Output: Features a tri-state output, allowing multiple memory devices to share the same data bus.
  • Available in a TSOP Package: Comes in a Thin Small Outline Package (TSOP), offering a compact footprint for space-constrained applications.

Benefits:

  • Fast Data Access: Enables quick data retrieval and storage, improving system performance.
  • High Memory Capacity: Provides ample memory space for storing data and code.
  • Easy Integration: Simplifies system design due to its TTL compatibility and single power supply requirement.
  • Space-Saving Design: Allows for compact system designs due to its small TSOP package.
  • Reliable Operation: Ensures reliable data storage and retrieval in demanding applications.

Additional Details:

The M5M5V216ATP-55HI operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of operating environments. It incorporates advanced CMOS technology to ensure low power consumption and high performance. The device supports both read and write operations and includes chip enable (CE) and output enable (OE) control signals for flexible memory access. Its high speed and reliability make it a popular choice for various memory applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1598 $60.7990
12+ $9.9769 $119.7228
18+ $9.6650 $173.9700
25+ $9.3532 $233.8300
32+ $9.0425 $289.3600
43+ $8.1069 $348.5967
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess