EN
  • EN
  • DE

TN0S24-0048S1L

Part No TN0S24-0048S1L
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Housings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr ITT Cannon, LLC
Series Trident Neptune
Package Bulk
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 48
Shell Size - Insert 24-0048
Contact Type Crimp, Solder and Solder Cup
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Detent Lock
Shell Material Polyamide (PA), Nylon
Housing Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Note Contacts Not Included
Includes 4 pcs - 1 Connector, 1 Grommet, 1 Nut, 1 O-Ring
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number TN0S2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1315099-TN0S24-0048S1L
Ultra Librarian 3D Model Ultra Librarian TN0S24-0048S1L CAD Model

Description

The TN0S24-0048S1L connector is designed for use in circular connectors - housings from Trident Neptune.

  • Housing Type: receptacle
  • Contact Gender: female sockets
  • Positions: 48
  • Material: polyamide (PA), nylon
  • Mounting: flange mounting, panel mount
  • Fastening Type: detent lock
  • Ingress Protection: IP67 (dust-tight and waterproof)
  • Package: bulk (4 pcs - 1 Connector, 1 Grommet, 1 Nut, 1 O-Ring)
  • Temperature Range: -55°C ~ 105°C
  • RoHS: non-compliant

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess