EN
  • EN
  • DE

M62342FP(#TF5J)

Part No M62342FP(#TF5J)
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976565-M62342FP(#TF5J)
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M62342FP(#TF5J) CAD Model

Description

The M62342FP(#TF5J) is a 6-channel electronic volume manufactured by Renesas Electronics. It is designed to control audio signals in various applications, offering precise and adjustable volume control with low noise and distortion. Renesas is a well-known provider of semiconductor solutions, and this particular chip is commonly found in audio equipment.

Applications:

  • Audio Amplifiers: Used for adjusting the volume level in audio amplifiers for home entertainment systems.
  • Car Audio Systems: Integrated into car stereos to control the audio output levels for different channels.
  • Mixing Consoles: Employed in professional mixing consoles for precise channel level control.
  • Audio-Visual Receivers: Found in AV receivers to manage audio signals from various sources.
  • Consumer Electronics: Used in various consumer audio products, such as headphones and portable speakers.

Features:

  • 6-Channel Volume Control: Provides independent volume adjustment for six audio channels.
  • Low Noise and Distortion: Ensures high-quality audio signal reproduction with minimal interference.
  • I2C Interface: Allows for easy control and configuration using the I2C serial communication protocol.
  • Wide Supply Voltage Range: Supports a wide range of operating voltages, making it compatible with various power supply configurations.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Precise Volume Control: Enables accurate adjustment of audio levels for optimal listening experience.
  • High-Quality Audio: Delivers clean and clear audio reproduction with minimal noise and distortion.
  • Easy Integration: Simplifies system design and integration with its I2C interface.
  • Flexible Configuration: Allows for customization of volume control parameters to meet specific application requirements.
  • Compact Design: Saves valuable board space in space-constrained applications.

Additional Details:

The M62342FP incorporates features such as channel separation and gain control for each channel. It often features a mute function, and its resistance to external noise interference is crucial for the proper signal control. Detailed specifications regarding the THD+N (Total Harmonic Distortion + Noise), channel separation, and gain ranges are available in the Renesas datasheet for this device.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess