The TC212B226K016Y is a multilayer ceramic capacitor (MLCC) manufactured by Sunlord. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is characterized by its capacitance value, voltage rating, and temperature coefficient.
Applications
- Bypassing power supply noise
- Decoupling digital circuits
- Filtering analog signals
- Timing circuits
- Energy storage in low-power applications
Features
- Capacitance: 22µF (microfarads)
- Voltage Rating: 16V (Volts)
- Tolerance: ±10%
- Temperature Coefficient: X5R
- Operating Temperature Range: -55°C to +85°C
- Size code: 0805 (This is an example, verify from datasheet)
Benefits
- Reduces noise and voltage fluctuations in power supplies.
- Stabilizes the voltage levels of digital circuits.
- Removes unwanted frequency components from analog signals.
- Provides stable timing in oscillator circuits.
- Offers a compact size for high-density circuit board layouts.
Additional Details
The TC212B226K016Y's capacitance of 22µF indicates its ability to store electrical charge. The 16V voltage rating specifies the maximum DC voltage that can be safely applied across the capacitor. The tolerance of ±10% indicates the allowable variation in the actual capacitance value from the nominal value. The X5R temperature coefficient means that the capacitance will vary by no more than ±15% over the operating temperature range of -55°C to +85°C. This makes it suitable for general-purpose applications where temperature stability is important. The physical size code (e.g., 0805) determines the capacitor's dimensions and footprint on the circuit board. Surface mount MLCCs are designed for automated assembly processes, contributing to efficient manufacturing.