EN
  • EN
  • DE

M62734ML(#TF0J)

Part No M62734ML(#TF0J)
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074316-M62734ML(#TF0J)
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M62734ML(#TF0J) CAD Model

Description

The M62734ML(#TF0J) is a system reset IC manufactured by Renesas Electronics America. It is designed to provide a reliable reset signal to microcontrollers and other digital circuits upon power-up or during brownout conditions. The device monitors the supply voltage and asserts a reset signal when the voltage falls below a certain threshold, ensuring proper system initialization and preventing erroneous operation.

Applications:

  • Microcontroller-based systems.
  • Embedded systems.
  • Industrial control systems.
  • Consumer electronics.
  • Automotive electronics.

Features:

  • Supply Voltage Monitoring: Continuously monitors the power supply voltage.
  • Reset Output: Generates a reset signal when the supply voltage drops below the threshold.
  • Hysteresis: Includes hysteresis to prevent false resets due to noise or minor voltage fluctuations.
  • Open-Drain Output: Offers flexibility in connecting to various microcontroller input configurations.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in a compact package for space-constrained designs.

Benefits:

  • Reliable Reset: Ensures proper system startup and prevents data corruption.
  • Simplified Design: Requires minimal external components for implementation.
  • Low Power: Suitable for battery-operated devices due to its low current consumption.
  • Compact Size: Saves valuable board space in space-limited applications.
  • Enhanced Stability: Improves the overall stability and reliability of the system by preventing operation at low voltages.

The M62734ML(#TF0J) is commonly used to protect microcontrollers from operating under brownout conditions. The hysteresis feature reduces the chance of unwanted reset pulses due to noise. The low current draw contributes to longer battery life in portable devices. The external components required for proper operation are minimal. The reset function provided by the M62734ML(#TF0J) is crucial in electronic systems to guarantee proper startup and prevent erratic behavior. It is a simple, yet effective, way to monitor the power supply and reset the system when required.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess