EN
  • EN
  • DE

M66003-0131FP

Part No M66003-0131FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003895-M66003-0131FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M66003-0131FP CAD Model

Description

The M66003-0131FP is likely an integrated circuit (IC) from Renesas Electronics, potentially a system power management IC or a specific driver IC. Without more specific information, it's challenging to provide a detailed description, but based on the part number format, it's probably related to power control or signal processing applications within electronic devices.

Applications:

  • Power Supplies: As a control IC in power supplies for various electronic devices.
  • Motor Control: Driving and controlling motors in appliances or industrial equipment.
  • Display Drivers: Driving displays in consumer electronics or automotive applications.
  • Lighting Control: Controlling lighting systems in residential or commercial buildings.
  • Audio Amplifiers: Amplifying audio signals in audio equipment.

Features:

  • Voltage Regulation: Providing stable voltage output for various electronic circuits.
  • Current Limiting: Protecting circuits from overcurrent conditions.
  • Overvoltage Protection: Protecting circuits from overvoltage conditions.
  • Thermal Shutdown: Protecting the IC from overheating.
  • PWM Control: Pulse-width modulation control for efficient power conversion.
  • Integrated Amplifiers: Integrated operational amplifiers for signal conditioning.
  • Communication Interfaces: Interfaces like I2C or SPI for control and monitoring.

Benefits:

  • Reliable Performance: Ensures stable and reliable operation of electronic circuits.
  • Protection: Provides protection against various fault conditions.
  • Efficiency: Enables efficient power conversion.
  • Compact Design: Reduces the size and complexity of electronic circuits.

Additional Details:

Given the limited information, it is important to consult the Renesas product documentation or datasheet for the M66003-0131FP to get specific details on its features, specifications, and application circuits. It's likely a surface-mount device (SMD) packaged for automated assembly on printed circuit boards.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6363 $50.9993
27+ $3.8042 $102.7134
41+ $3.6853 $151.0973
57+ $3.5664 $203.2848
73+ $3.4476 $251.6748
98+ $3.0909 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,356 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess