EN
  • EN
  • DE

NP160N04TUG(3)-E1-AY

Part No NP160N04TUG(3)-E1-AY
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026352-NP160N04TUG(3)-E1-AY
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NP160N04TUG(3)-E1-AY CAD Model

Description

The NP160N04TUG(3)-E1-AY is an N-channel power MOSFET manufactured by Renesas Electronics. It's designed for a variety of power switching applications, offering low on-resistance and high-speed switching capabilities. The 'E1' and 'AY' suffixes usually denote specific packaging or production variations.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor control
  • Load switches
  • Synchronous rectification

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching
  • Avalanche rated
  • Lead-free package
  • RoHS compliant

Benefits

  • Efficient power switching: Low on-resistance minimizes power losses, improving efficiency.
  • Fast switching speed: Enables higher operating frequencies in power conversion circuits.
  • Robust performance: Avalanche rating ensures reliable operation under transient conditions.
  • Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.
  • Compact design: The package is designed for efficient heat dissipation and space saving.

Technical Specifications

The NP160N04TUG(3)-E1-AY has a drain-source voltage (VDS) rating typically around 40V. The on-resistance (RDS(on)) is typically very low, allowing for minimal power loss. The gate-source voltage (VGS) rating is typically +/- 20V. The continuous drain current (ID) and pulsed drain current (IDM) are important parameters for determining the device's current handling capability. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess