EN
  • EN
  • DE

NP20P06SLG

Part No NP20P06SLG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 725737-NP20P06SLG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP20P06SLG CAD Model

Description

The Renesas NP20P06SLG is a P-channel power MOSFET. It's designed for power management and switching applications where a P-channel MOSFET is required. These MOSFETs are commonly used in load switches, power inverters, and motor control circuits.

Applications:

  • Load switches: Used to control power to various circuits.
  • Power inverters: Switching element in DC-AC inverters.
  • Motor control: Used to control the speed and direction of DC motors.
  • DC-DC converters: Used for voltage regulation in DC-DC converters.

Features:

  • P-channel MOSFET: Allows for simpler high-side switching configurations.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • High drain current (ID): Can handle significant current flow.
  • Low gate charge (Qg): Reduces switching losses.
  • Avalanche rated: Provides robustness against voltage spikes.

Benefits:

  • Efficient power switching: Low RDS(on) minimizes power dissipation and improves efficiency.
  • Simplified high-side switching: P-channel configuration simplifies circuit design.
  • High current handling capability: Suitable for high-power applications.
  • Fast switching speed: Low gate charge enables fast switching performance.
  • Improved reliability: Avalanche rating enhances robustness.

Additional Details:

The NP20P06SLG has specific ratings for drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The RDS(on) value is specified at a particular gate-source voltage. The package type is often a surface mount package such as a SOP or DPAK. It's essential to consider thermal management when using power MOSFETs, and a heatsink may be required depending on the power dissipation. This MOSFET is suitable for applications requiring efficient and reliable power switching.

P-channel MOSFETs are controlled by applying a negative voltage to the gate. They are typically used in high-side switching configurations where the load is connected to the drain and the source is connected to the positive supply. The low on-resistance ensures that the voltage drop across the MOSFET during conduction is minimal, minimizing power loss. The avalanche rating provides protection against transient voltage spikes, which can damage the MOSFET.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7672 $61.8520
80+ $1.4495 $115.9600
125+ $1.4045 $175.5625
170+ $1.3594 $231.0980
220+ $1.3144 $289.1680
295+ $1.1781 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess