EN
  • EN
  • DE

ZXTN04120HP5TC

Part No ZXTN04120HP5TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 120V 1.5A PWRDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 1.5V @ 1mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 2000 @ 1A, 5V
Maximum Power Dissipation 3.2W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 5
Win Source Part Number 1120440-ZXTN04120HP5TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTN04120HP5TC CAD Model

Description

Introducing the ZXTN04120HP5TC Transistor from Diodes Incorporated

The ZXTN04120HP5TC from Diodes Incorporated is a high-performance, energy-efficient bipolar transistor that is designed to meet the needs of modern electronic applications. This robust NPN transistor is housed in a compact SOT23-5 package, making it suitable for high-density circuit boards where space is at a premium.

Key Features and Benefits

  • High Power Efficiency: The ZXTN04120HP5TC is optimized for low saturation voltage and high current gain, which translates to reduced power loss and improved overall efficiency in your circuit designs.
  • High Current Handling: With a continuous collector current rating of up to 4A, this transistor can handle significant power for its size, making it ideal for power regulation and switching applications.
  • High Breakdown Voltage: The device offers a collector-emitter breakdown voltage of 120V, providing a wide safety margin for applications that experience voltage spikes or surges.
  • Thermal Performance: The SOT23-5 package is designed for optimal thermal performance, ensuring reliability and longevity even under high operating temperatures.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the ZXTN04120HP5TC is completely lead-free and RoHS compliant, minimizing the environmental impact of your products.

Applications

The ZXTN04120HP5TC is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Backlighting for LEDs
  • Amplification and switching in audio systems

Diodes Incorporated's ZXTN04120HP5TC is an excellent choice for designers looking for a reliable, high-performance NPN transistor. Its combination of high current capacity, low saturation voltage, and robust voltage handling makes it an integral component in any power-sensitive design. Whether you're developing power supplies, lighting solutions, or audio amplifiers, the ZXTN04120HP5TC offers the performance and reliability you need to ensure your product's success.

For detailed specifications, sample requests, and additional information, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2509 $58.9615
565+ $0.2060 $116.3900
870+ $0.1995 $173.5650
1,200+ $0.1930 $231.6000
1,550+ $0.1866 $289.2300
2,075+ $0.1672 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,616 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess