EN
  • EN
  • DE

NP60N04MUK-S18-AY

Part No NP60N04MUK-S18-AY
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 60A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 60A (Tc) 1.8W (Ta), 105W (Tc) Through Hole TO-220
Manufacturer Renesas Electronics America
Package Bulk
Operating Temperature Range 175°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220
Family Name NP60N04
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887514-NP60N04MUK-S18-AY
Ultra Librarian 3D Model Ultra Librarian NP60N04MUK-S18-AY CAD Model

Description

The NP60N04MUK-S18-AY is an N-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for a variety of switching and power management applications, offering high efficiency and low on-resistance.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control circuits for controlling the speed and direction of motors.
  • Power Inverters: Used in power inverters to convert DC voltage to AC voltage.
  • Load Switching: Switches power to various loads in electronic systems.
  • Power Management: Manages power distribution and switching in electronic devices.

Features:

  • N-Channel MOSFET: Uses an N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Provides low on-resistance for efficient power switching.
  • High Current Capability: Capable of handling high current levels.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.
  • Fast Switching Speed: Designed for fast switching speeds to minimize switching losses.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, increasing efficiency.
  • Easy to Drive: Logic level gate drive simplifies circuit design.
  • Reliable Performance: Provides reliable performance in demanding applications.
  • Compact Size: Surface mount package enables use in space-constrained applications.
  • Fast Switching: Minimizes switching losses, increasing overall efficiency.

Additional Details:

The NP60N04MUK-S18-AY MOSFET has specific voltage and current ratings that must be considered for the intended application. Thermal resistance, gate charge, and switching times are also important parameters. The device typically includes built-in ESD protection. It is also RoHS compliant.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess