EN
  • EN
  • DE

NP88N04KUG

Part No NP88N04KUG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1232022-NP88N04KUG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP88N04KUG CAD Model

Description

The NP88N04KUG is an N-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. Its characteristics make it suitable for a variety of power management and motor control circuits.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits in various electronic devices.
  • Motor control: Implemented in controlling the speed and direction of DC motors.
  • Power supplies: Employed in both AC-DC and DC-DC power supplies for computers, servers, and other electronic equipment.
  • Load switching: Used to switch power to various loads in electronic systems.
  • LED lighting: Driving LEDs in high-brightness lighting applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast switching speeds for efficient operation.
  • Logic level gate drive: Can be driven directly by logic-level signals.
  • Avalanche capability: Provides robustness against transient voltage spikes.
  • Surface mount package: Allows for easy integration into circuit boards.

Benefits:

  • Increased efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Faster switching speeds: Enables more efficient operation in high-frequency applications.
  • Simplified driving circuitry: Logic level gate drive simplifies the gate drive circuitry.
  • Improved reliability: Avalanche capability provides enhanced protection against voltage transients.
  • Compact design: Surface mount package allows for space-saving designs.

Additional Details:

The NP88N04KUG typically features a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of around 88A, although these values can vary based on operating conditions and temperature. The gate threshold voltage (VGS(th)) is typically low, allowing for easy driving from logic-level signals (e.g., 3.3V or 5V). Its total gate charge (Qg) is also relatively low, contributing to fast switching speeds. The device is available in a surface-mount package. The specific RDS(on) is critical in selecting this MOSFET, as it directly affects power dissipation and overall efficiency.

Careful thermal management is essential when using this MOSFET in high-current applications. A proper heat sink or adequate PCB copper area should be provided to dissipate heat and maintain the device's junction temperature within its specified limits. Datasheets from Renesas provide detailed information on thermal resistance and recommended operating conditions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess