EN
  • EN
  • DE

P9028AC-0NBGI

Part No P9028AC-0NBGI
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS RECEIVER 32VFQFPN / Wireless Power Receiver PMIC 32-VFQFPN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Renesas Electronics America Inc
Package Tray
Product Status Obsolete
Applications Wireless Power Receiver
Current - Supply 16mA
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Standard Package 490
Win Source Part Number 1196216-P9028AC-0NBGI
Ultra Librarian 3D Model Ultra Librarian P9028AC-0NBGI CAD Model

Description

The P9028AC-0NBGI is a wireless power transmitter integrated circuit (IC) from Renesas Electronics America. This IC is designed for applications that utilize Qi wireless charging technology, allowing devices to be charged without the need for physical cables. It's a key component in wireless charging pads and transmitters.

Applications

  • Wireless charging pads: Used in wireless charging pads for smartphones, tablets, and other mobile devices.
  • Embedded wireless chargers: Employed in furniture, car consoles, and other embedded applications where wireless charging is desired.
  • Wireless power transmitters: Utilized in various wireless power transmitter designs.

Features

  • Qi compliant: Adheres to the Qi wireless charging standard, ensuring compatibility with Qi-enabled devices.
  • Integrated MOSFET drivers: Includes integrated MOSFET drivers for efficient power transfer.
  • Foreign object detection (FOD): Detects foreign metal objects on the charging surface to prevent overheating and damage.
  • Over-voltage and over-current protection: Protects the device and the charging pad from over-voltage and over-current conditions.

Benefits

  • Wireless charging: Enables convenient wireless charging of Qi-enabled devices.
  • Improved efficiency: Integrated MOSFET drivers optimize power transfer efficiency.
  • Enhanced safety: Foreign object detection and protection features ensure safe operation.
  • Simplified system design: Integrated functionality simplifies the design of wireless charging systems.

Additional Details

The P9028AC-0NBGI typically operates at a specific frequency (e.g., 110-205 kHz) and supports a specific power output level (e.g., 5W, 10W, 15W). The IC requires external components, such as a resonant capacitor and a transmitting coil, to function properly. It is essential to consult the Renesas documentation for detailed information about the IC's specifications and application guidelines. Often, reference designs and evaluation boards are available from Renesas to aid in the design and development process.

When designing a wireless charging system using the P9028AC-0NBGI, it's crucial to carefully select the transmitting coil and resonant capacitor to optimize performance and ensure compliance with the Qi standard. Proper thermal management is also important to prevent overheating of the IC and other components.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess