EN
  • EN
  • DE

PS2505-1-A

Part No PS2505-1-A
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANS 4DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Standard Package 100
Category Isolators
Family Optoisolators - Transistor Photovoltaic Output
Series NEPOC
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 80% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 3µs 5µs
Input Type AC DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.17V
Current - DC Forward (If) (Max) 80mA
Vce Saturation (Max) 300mV
Operating Temperature Range -55°C ~ 100°C
Mounting Style Through Hole
Package 4-DIP (0.300" 7.62mm)
Manufacturer Device Package 4-DIP
Catalog PS2505(L)-1/-4 Series
Win Source Part Number 045923-PS2505-1-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PS2505-1-A
Introduction Date January 05, 1990
ECCN EAR99
Country of Origin Japan, Taiwan
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PS2505-1-A CAD Model

Description

The PS2505-1-A is a high-isolation multi phototransistor coupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between input and output circuits, enabling safe and reliable signal transfer in a variety of applications. It is a single-channel optocoupler that utilizes an infrared LED as its input and a phototransistor as its output. This configuration allows for a direct current transfer with a high degree of isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Provides isolation in inverter circuits for motor control and power supplies.
  • Factory Automation: Isolates control signals in automated machinery to protect sensitive electronics from high voltage surges and noise.
  • Power Supplies: Ensures isolation between the primary and secondary sides of power supplies, enhancing safety.
  • Measurement Equipment: Used for isolating measurement circuits from high-voltage components.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, typically several kilovolts.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Compact Package: Space-saving design for high-density applications.
  • Low Input Current: Requires minimal input current for operation, reducing power consumption.
  • High-Speed Switching: Suitable for applications requiring fast signal transmission.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Enhanced Safety: Protects sensitive electronic components from high-voltage transients and electrical noise.
  • Improved System Reliability: Reduces the risk of ground loops and electrical interference, enhancing overall system stability.
  • Simplified Design: Facilitates the design of isolated circuits, reducing component count and board space.
  • Increased Performance: High CTR and fast switching speeds ensure efficient and reliable signal transfer.
  • Compliance with Standards: Meets industry safety and environmental standards, ensuring regulatory compliance.

Additional Details:

The PS2505-1-A optocoupler is typically housed in a standard DIP (Dual In-Line Package), which simplifies mounting on printed circuit boards. It operates over a wide temperature range, making it suitable for use in industrial environments. Key specifications include a high isolation voltage (e.g., 5 kVrms), a forward current (IF) rating (e.g., 20 mA), and a collector-emitter voltage (VCEO) rating. The CTR is an important characteristic, defining the ratio of output current to input current, which impacts the design of the interfacing circuitry. This product is widely used because it provides a robust and reliable isolation barrier in many industrial and consumer electronics applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3611 $50.5540
340+ $0.2963 $100.7420
525+ $0.2870 $150.6750
720+ $0.2778 $200.0160
935+ $0.2685 $251.0475
1,250+ $0.2408 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess