EN
  • EN
  • DE

PS2561-1-V-TW-WK-A

Part No PS2561-1-V-TW-WK-A
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352063-PS2561-1-V-TW-WK-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561-1-V-TW-WK-A CAD Model

Description

The PS2561-1-V-TW-WK-A is a high-isolation phototransistor optocoupler manufactured by Renesas Electronics America. This device is engineered to provide electrical isolation between input and output circuits, enabling secure and dependable signal transfer. It utilizes an infrared LED as its input and a phototransistor as its output, facilitating direct current transfer with a high degree of isolation. The '-V' typically indicates a specific voltage rating or test condition, while 'TW' and 'WK' denote specific manufacturing or testing processes, and '-A' signifies a particular binning or specification level. The combination of these suffixes points to a highly specified and tested optocoupler.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Provides isolation in inverter circuits for motor control and power supplies.
  • Factory Automation: Isolates control signals in automated machinery to protect sensitive electronics from high voltage surges and noise.
  • Power Supplies: Ensures isolation between the primary and secondary sides of power supplies, enhancing safety.
  • Measurement Equipment: Used for isolating measurement circuits from high-voltage components.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, typically several kilovolts.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Compact Package: Space-saving design for high-density applications.
  • Low Input Current: Requires minimal input current for operation, reducing power consumption.
  • High-Speed Switching: Suitable for applications requiring fast signal transmission.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Enhanced Safety: Protects sensitive electronic components from high-voltage transients and electrical noise.
  • Improved System Reliability: Reduces the risk of ground loops and electrical interference, enhancing overall system stability.
  • Simplified Design: Facilitates the design of isolated circuits, reducing component count and board space.
  • Increased Performance: High CTR and fast switching speeds ensure efficient and reliable signal transfer.
  • Compliance with Standards: Meets industry safety and environmental standards, ensuring regulatory compliance.

Additional Details:

The PS2561-1-V-TW-WK-A optocoupler is typically housed in a standard package. It operates over a wide temperature range. Key specifications include a high isolation voltage (e.g., 5 kVrms), a forward current (IF) rating (e.g., 20 mA), and a collector-emitter voltage (VCEO) rating. The CTR is an important parameter. The 'TW' and 'WK' likely correspond to specific testing and quality control processes implemented during manufacturing, resulting in a highly reliable component suitable for demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess