EN
  • EN
  • DE

PS2571L1-1-V-A

Part No PS2571L1-1-V-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High Isolation Voltage Single Transistor Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085985-PS2571L1-1-V-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2571L1-1-V-A CAD Model

Description

The PS2571L1-1 is a single-channel high-isolation photocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between input and output circuits using an LED and phototransistor. The 'V' and 'A' suffixes likely denote specific options related to packaging or current transfer ratio. It is commonly used where safety isolation and noise immunity are critical.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation for I/O modules.
  • Power Supplies: Isolates primary and secondary sides for enhanced safety.
  • Industrial Control Systems: Used in various control circuits for isolation.
  • Microcontroller Interfaces: Isolates digital signals.
  • Inverter Circuits: Provides isolation between control and power stages.

Features:

  • High Isolation Voltage: Ensures safety by providing a high level of electrical isolation.
  • Compact Package: Allows for efficient use of board space.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer between input and output.
  • Low Input Current: Reduces power consumption.

Benefits:

  • Enhanced Safety: Protects circuits and users from high-voltage hazards.
  • Improved Reliability: Prevents ground loops and noise from affecting signal integrity.
  • Reduced Power Consumption: Contributes to energy-efficient designs.
  • Flexible Design: The compact package allows for easier integration into various applications.
  • Simplified Circuit Design: Easy to use and integrate into existing circuits.

Additional Details:

The PS2571L1-1 typically features a collector-emitter voltage around 80V and an isolation voltage up to 5000 Vrms. The operating temperature range generally spans from -55°C to +100°C. Specific details such as the exact current transfer ratio (CTR) depend on the specific part number suffix ('V', 'A'). Always consult the datasheet for detailed electrical characteristics to ensure proper operation in the intended application. The device is housed in a small outline package (SOP).

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess