EN
  • EN
  • DE

PS2733-1-F3

Part No PS2733-1-F3
Manufacturer Renesas Electronics America
Catalog Misc Products
Description HIGH COLLECTOR TO EMITTER VOLTAGE SOP MULTI PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834197-PS2733-1-F3
Ultra Librarian 3D Model Ultra Librarian PS2733-1-F3 CAD Model

Description

The PS2733-1-F3 is a single-channel solid-state relay (SSR) manufactured by Renesas Electronics America. It's designed to provide electrical isolation between the control input and the load output. This device is used in various applications where signal isolation and reliable switching are required.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), process control systems, and motor control circuits.
  • Telecommunications: Employed in telephone switching equipment, data communication systems, and line cards.
  • Security Systems: Utilized in alarm systems, access control systems, and security monitoring devices.
  • Medical Equipment: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Test and Measurement: Employed in automated test equipment (ATE), data acquisition systems, and laboratory instruments.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation when the relay is conducting.
  • Small Package Size: Allows for high-density board mounting.
  • Fast Switching Speed: Enables rapid switching of signals.
  • Solid-State Design: Offers long life and reliability compared to mechanical relays.

Benefits:

  • Enhanced Safety: High isolation protects circuits and personnel from high voltage hazards.
  • Improved Efficiency: Low on-resistance reduces power losses.
  • Increased Reliability: Solid-state design eliminates mechanical wear and tear.
  • Space Saving: Small package allows for compact designs.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details:

The PS2733-1-F3 typically features an LED input and a MOSFET output, serving as a solid-state replacement for electromechanical relays. The 'F3' suffix usually signifies compliance with environmental standards like RoHS. It is typically surface-mounted. Refer to the datasheet for specific electrical characteristics, including input trigger current, output voltage and current ratings, and isolation voltage specifications. Understanding these parameters is crucial for proper application and circuit design.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5775 $57.7500
245+ $0.4747 $116.3015
380+ $0.4597 $174.6860
520+ $0.4447 $231.2440
675+ $0.4297 $290.0475
900+ $0.3858 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess