EN
  • EN
  • DE

PS8802-2-V-F3-AX

Part No PS8802-2-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV 2CH TRANS 8SOIC / Optoisolator Transistor Output 2500Vrms 2 Channel 8-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr Renesas Electronics America Inc
Series NEPOC
Package Tape & Reel (TR)
Number of Channels 2
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 15% @ 16mA
Current Transfer Ratio (Max) 45% @ 16mA
Turn On / Turn Off Time (Typ) 300ns, 600ns
Input Type DC
Output Type Transistor
Voltage - Output (Max) 35V
Current - Output / Channel 8mA
Voltage - Forward (Vf) (Typ) 1.7V
Current - DC Forward (If) (Max) 25 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SSOP
Base Product Number PS8802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names -1161-PS8802-2-V-F3-AXCT,559-1584-2
Standard Package 1,500
Win Source Part Number 1086050-PS8802-2-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS8802-2-V-F3-AX CAD Model

Description

The PS8802-2-V-F3-AX is a high-speed, high-isolation photocoupler manufactured by Renesas Electronics America. It's designed for applications that require electrical isolation between circuits while maintaining high-speed data transfer or signal transmission.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs) and other industrial control systems for isolating control signals.
  • Power supplies: Provides isolation in switch-mode power supplies (SMPS) and DC-DC converters to protect control circuitry.
  • Motor control: Isolates control signals in motor drives and inverters, protecting microcontrollers from high-voltage transients.
  • Data communication: Isolates data lines in communication interfaces such as RS-485, preventing ground loops and noise.
  • Medical equipment: Ensures patient safety by providing isolation in medical devices such as patient monitors and defibrillators.

Features

  • High isolation voltage: Offers a high level of electrical isolation between the input and output, ensuring safety and preventing interference.
  • High-speed data transfer: Enables fast signal transmission, making it suitable for high-speed communication applications.
  • Compact package: Allows for space-saving designs, enabling integration in densely populated circuit boards.
  • Low input current: Requires minimal input current for operation, reducing power consumption.
  • Wide operating temperature range: Functions reliably over a broad temperature range, making it suitable for various environments.

Benefits

  • Enhanced safety: High isolation prevents damage to control circuits and reduces the risk of electric shock.
  • Improved signal integrity: Isolation eliminates ground loops and reduces noise, improving signal quality.
  • High-speed performance: Enables fast and reliable data transmission in high-speed applications.
  • Reduced power consumption: Low input current reduces power requirements, improving energy efficiency.
  • Robust operation: Wide operating temperature range ensures stable performance in various environments.

Additional Details

The PS8802-2-V-F3-AX typically features an isolation voltage of several kilovolts and a data transfer rate in the megabits per second range. The forward current is usually in the range of milliamperes. The operating temperature range generally spans from -40°C to +100°C. The device is typically packaged in a small outline package (SOP) or similar surface mount package. It incorporates an LED as the input and a phototransistor or photodiode as the output, separated by a dielectric barrier to provide electrical isolation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess