EN
  • EN
  • DE

PS9117A-V-F3-AX

Part No PS9117A-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPN COLLECTOR 5SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America
Series NEPOC
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 25 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 20ns, 5ns
Voltage - Forward (Vf) (Typ) 1.65V
Current - DC Forward (If) (Max) 30mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SO
Base Product Number PS9117
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 657191-PS9117A-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9117A-V-F3-AX CAD Model

Description

The 657191-PS9117A-V-F3-AX is a logic output optoisolator from the NEPOC series.

  • Series: NEPOC
  • Data Rate: 10Mbps
  • Output Type: Open Collector
  • Input Type: DC
  • Current - DC Forward (If) (Max): 30mA
  • Voltage - Forward (Vf) (Typ): 1.65V
  • Voltage - Isolation: 3750Vrms
  • Mounting Type: Surface Mount
  • Package / Case: 6-SOIC (0.295", 7.50mm Width), 5 Leads
  • Manufacturer: Renesas Electronics America
  • Lifecycle Status: Active

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $24.5535
Broadcom Limited
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.4752
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Everlight Electronics Co Ltd
OPTOISO 5KV OPEN COLLECTOR 6-SMD
Need more? Email Us
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0430 $62.5800
135+ $0.8559 $115.5465
210+ $0.8293 $174.1530
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess