EN
  • EN
  • DE

MPLEZW-A1-0000-0000B027F

Part No MPLEZW-A1-0000-0000B027F
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED EASYWHT WARM WHT 2700K 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Color White, Warm
CCT (K) 2700K 4-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 563 lm
Flux @ 25°C, Current - Test 750 lm (700 lm to 800 lm)
Current - Test 3 x 150mA
Forward Voltage 25V
Lumens/Watt @ Current - Test 67 lm/W
CRI (Color Rendering Index) 80
Current - Max 3 x 250mA
Viewing Angle 125°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.250" (6.35mm)
Win Source Part Number 208770-MPLEZW-A1-0000-0000B027F
Ultra Librarian 3D Model Ultra Librarian MPLEZW-A1-0000-0000B027F CAD Model

Description

The Cree Inc. 208770-MPLEZW-A1-0000-0000B027F is an obsolete (EOL) optoelectronics product that is no longer available in the market. This component is a SMD (SMT) mounted electronic component with a height of 0.250" (6.35mm).

  • Mounting Type: SMD (SMT)
  • Height: 0.250" (6.35mm)
  • Forward Voltage: 25V
  • Viewing Angle: 125°
  • Current - Max: 3 x 250mA
  • Current - Test: 3 x 150mA
  • CCT (K): 2700K 4-Step MacAdam Ellipse
  • CRI (Color Rendering Index): 80
  • Flux @ 25°C, Current - Test: 750 lm (700 lm to 800 lm)
  • Lumens/Watt @ Current - Test: 67 lm/W

You May Also Be Interested in

Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2012 $64.4084
16+ $7.5498 $120.7968
24+ $7.3138 $175.5312
33+ $7.0778 $233.5674
43+ $6.8420 $294.2060
57+ $6.1342 $349.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess