EN
  • EN
  • DE

PS9856-2-F3

Part No PS9856-2-F3
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994519-PS9856-2-F3
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS9856-2-F3 CAD Model

Description

The PS9856-2-F3 is a solid-state relay (SSR) manufactured by Renesas Electronics. SSRs are semiconductor devices that perform the same function as electromechanical relays, but with several advantages including faster switching speeds, longer lifespan, and silent operation. The PS9856-2-F3 is specifically designed for applications requiring high reliability and isolation, offering a robust solution for controlling AC loads.

Applications

  • Industrial control systems: Used for switching motors, heaters, and other industrial loads.
  • Security systems: Enables reliable switching of alarm circuits and access control systems.
  • Lighting control: Suitable for controlling lighting circuits in commercial and residential buildings.
  • Heating, ventilation, and air conditioning (HVAC) systems: Used for switching compressors, fans, and heating elements.
  • Medical equipment: Ensures safe and reliable switching in sensitive medical devices.

Features

  • High isolation voltage: Provides electrical isolation between the control and load circuits, enhancing safety.
  • Zero-cross switching: Reduces inrush current and electromagnetic interference (EMI), improving system performance.
  • Low on-resistance: Minimizes power dissipation and heat generation, increasing efficiency.
  • Compact size: Enables easy integration into space-constrained applications.
  • High surge current capability: Withstands transient overloads, enhancing reliability.

Benefits

  • Increased reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan.
  • Faster switching speeds: Enables rapid response to control signals, improving system performance.
  • Reduced EMI: Zero-cross switching minimizes electromagnetic interference, ensuring stable operation.
  • Silent operation: Eliminates audible noise associated with electromechanical relays, enhancing user experience.
  • Improved safety: High isolation voltage protects against electrical shock, enhancing safety.

Additional Details

The PS9856-2-F3 typically operates with a control voltage of around 5V DC and can switch AC loads up to a specified voltage and current rating. It's crucial to consult the datasheet for the exact specifications, including the input voltage range, load voltage range, load current rating, and isolation voltage. The device is often available in a surface-mount package, facilitating automated assembly processes. The zero-cross function ensures that the relay switches only when the AC voltage is near zero, minimizing the generation of transient voltages and currents, thus extending the life of the relay and the connected load.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,276 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess