EN
  • EN
  • DE

QS5919T-70J

Part No QS5919T-70J
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005701-QS5919T-70J
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS5919T-70J CAD Model

Description

The QS5919T-70J is a high-speed CMOS bus switch manufactured by Renesas Electronics America. This device is designed for low-distortion switching of high-speed signals in various applications, including data routing, signal multiplexing, and bus isolation. It provides a low-impedance path for signals and minimizes signal degradation, making it suitable for demanding applications requiring high signal integrity.

Applications

  • Data routing and multiplexing in communication systems
  • Signal isolation in mixed-signal circuits
  • Bus switching in computer systems
  • Video signal routing in display systems
  • High-speed memory switching

Features

  • Low On-Resistance: Typically a few ohms, minimizing signal attenuation
  • High Bandwidth: Supports high-speed signals with minimal distortion
  • Low Capacitance: Reduces signal loading and crosstalk
  • Wide Operating Voltage Range: Typically 2.3V to 5.5V
  • Fast Switching Speed: Enables quick signal routing and switching
  • Low Power Consumption: Minimizes power dissipation
  • Available in Small Packages: Like TSSOP or QFN for space-constrained applications

Benefits

  • Improved Signal Integrity: Low on-resistance and capacitance ensure minimal signal degradation
  • High-Speed Performance: Supports high-frequency signals without significant attenuation
  • Reduced Crosstalk: Low capacitance minimizes signal interference
  • Flexible Applications: Suitable for a wide range of signal routing and switching tasks
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices
  • Space-Saving Design: Small package size enables integration in miniaturized applications
  • Cost-Effective Solution: Provides high performance at a competitive price

Additional Details

The QS5919T-70J is typically controlled by one or more enable inputs, which determine whether the switch is in the on or off state. The device's architecture minimizes signal propagation delay, making it suitable for time-critical applications. The operating temperature range usually extends from -40°C to +85°C. Detailed specifications, including on-resistance vs. voltage, bandwidth characteristics, and switching times, are available in the Renesas product datasheet. Proper PCB layout techniques, such as impedance matching and minimizing trace lengths, are essential for achieving optimal performance. It's important to consult the datasheet for recommended operating conditions and application guidelines. The low power consumption and small package size make it ideal for portable and battery-powered equipment.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3750 $144.3750
2+ $139.5625 $279.1250
3+ $125.1250 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess