EN
  • EN
  • DE

R1EX24512ASA0I

Part No R1EX24512ASA0I
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989057-R1EX24512ASA0I
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1EX24512ASA0I CAD Model

Description

The R1EX24512ASA0I is a 512Kbit (64K x 8) serial EEPROM manufactured by Renesas Electronics America. This device is designed for low-power, non-volatile data storage in a variety of applications. It communicates using a serial interface, typically SPI or I2C, making it easy to integrate into embedded systems.

Applications

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, and other consumer devices.
  • Industrial Equipment: Employed in industrial control systems for storing calibration data and parameters.
  • Automotive Systems: Integrated into automotive electronics for storing configuration settings and diagnostic information.
  • Medical Devices: Utilized in medical equipment for storing patient data and device settings.
  • Smart Cards: Applied in smart cards for storing user data and security information.

Features

  • 512Kbit (64K x 8) Memory: Provides ample storage capacity for various applications.
  • Serial Interface: Communicates using a serial interface (SPI or I2C) for easy integration.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Wide Operating Voltage: Operates over a wide voltage range.
  • Write Protection: Protects data from accidental modification.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Serial interface simplifies integration into embedded systems.
  • Low Power Operation: Reduces overall system power consumption.
  • Reliable Data Storage: Ensures reliable data storage and retrieval.
  • Data Protection: Write protection feature prevents accidental data corruption.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage.

Additional Details

The R1EX24512ASA0I features a serial interface, which reduces the number of pins required compared to parallel EEPROMs, simplifying board layout and reducing cost. The device supports a wide operating voltage range, making it compatible with various power supply voltages. It also includes a write protection feature that can be enabled to prevent accidental data modification. Key specifications include the operating temperature range, supply voltage range, and data retention time. Renesas Electronics America is a reputable manufacturer known for producing high-quality memory devices, and the R1EX24512ASA0I is designed to provide reliable non-volatile data storage in a variety of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,387 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess