EN
  • EN
  • DE

R1LP0108ESP-5SR#SO

Part No R1LP0108ESP-5SR#SO
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181945-R1LP0108ESP-5SR#SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LP0108ESP-5SR#SO CAD Model

Description

The R1LP0108ESP-5SR#SO is a low-power static random-access memory (SRAM) chip manufactured by Renesas Electronics America. It's designed for applications where low power consumption and high speed are critical. This SRAM provides a storage capacity of 1 megabit, organized as 128,000 words x 8 bits. It’s commonly used in portable devices, embedded systems, and other applications needing efficient memory performance.

Applications:

  • Portable Devices: Excellent for use in mobile phones, PDAs, and other battery-powered devices.
  • Embedded Systems: Suitable for microcontrollers and microprocessors requiring cache memory.
  • Networking Equipment: Used in routers and switches for data buffering.
  • Industrial Control Systems: Suitable for PLCs and other industrial automation equipment.
  • Medical Devices: Employed in patient monitoring systems and portable medical instruments.

Features:

  • Low Power Consumption: Minimizes power usage, prolonging battery life in portable devices.
  • High-Speed Access: Offers fast read and write access times, optimizing data retrieval.
  • Wide Operating Voltage: Provides flexibility in system design with a broad voltage range.
  • TTL-Compatible: Simplifies interfacing with other digital components using standard TTL levels.
  • Data Retention: Retains data when power is off, ensuring reliability.
  • Package Options: Available in various packages like SOP, TSOP, and BGA.

Benefits:

  • Extended Battery Life: Low power design ensures longer usage for portable devices.
  • Improved Performance: High-speed access enhances overall system speed.
  • Easy Integration: TTL compatibility simplifies connections with other components.
  • Reliable Data Storage: Data retention feature ensures no loss of critical information.
  • Design Flexibility: Variety of package options allows easier integration into different board designs.

Additional details: The R1LP0108ESP-5SR#SO operates typically at a 3.3V or 5V supply voltage and has an operating temperature range of -40°C to +85°C. It utilizes CMOS technology, which contributes to low power usage and high-speed capabilities. RoHS compliant, assuring environmental standards are met. This memory component is a prime choice for applications demanding speed, efficiency, and reliable data storage.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7010 $75.7010
2+ $62.1136 $124.2272
3+ $60.1720 $180.5160
4+ $58.2316 $232.9264
6+ $56.2901 $337.7406
7+ $50.4677 $353.2739
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess