EN
  • EN
  • DE

R1LV0408DSA-7LI

Part No R1LV0408DSA-7LI
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description 4M SRAM (512-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 088039-R1LV0408DSA-7LI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LV0408DSA-7LI CAD Model

Description

The R1LV0408DSA-7LI is a high-speed, low-power Static RAM (SRAM) manufactured by Renesas Electronics America. It's specifically designed for applications requiring fast access times and minimal power consumption. This SRAM offers a storage capacity of 4Mbits, organized as 524,288 words by 8 bits.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in communication systems
  • Data storage in portable devices
  • Industrial control systems
  • Medical equipment

Features

  • High-speed access time: 70 ns
  • Low power consumption: Operates at a low voltage, minimizing power usage and extending battery life in portable applications.
  • Single 3V supply voltage: Simplifies system design and reduces power requirements.
  • Fully static operation: Requires no clocks or refresh cycles, simplifying system timing and control.
  • Data retention voltage: Guarantees data integrity even at low voltages.
  • Tri-state output: Allows for easy memory expansion and bus sharing.
  • Available in various packages: Suitable for different mounting requirements and board densities.

Benefits

  • Improved system performance: Fast access times contribute to faster data processing and overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary applications.
  • Simplified system design: Easy integration with existing systems due to standard voltage and interface requirements.
  • Increased system reliability: Fully static operation and data retention capabilities ensure data integrity and prevent data loss.
  • Flexibility in system design: Tri-state output and various package options provide flexibility in system configuration and expansion.

Additional Details

The R1LV0408DSA-7LI operates within a temperature range suitable for various industrial and commercial environments. It utilizes CMOS technology for low power consumption and high reliability. The device is available in a standard package, making it easy to integrate into existing designs. The SRAM is designed for high-performance applications where speed and low power are critical requirements.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess